Capital Lighting, Inc. 107715 Exterior -Wall Mount 484676

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bai Craftsman Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bai Craftsman Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
107715 Exterior -Wall Mount - 484676 - Capital Lighting, Inc.
Columbus, OH, USA
107715 Exterior -Wall Mount
484676
107715 Exterior -Wall Mount 484676
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bai Craftsman Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 8.50
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Bai Craftsman
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484676
Product Name 107715 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details