Capital Lighting, Inc. 107875 Sconces-Single Glass 484667

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 8.50 Extension: 9.5 Bulb Qty: 1 Wattage: 60 Finish: Brass Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 8.50 Extension: 9.5 Bulb Qty: 1 Wattage: 60 Finish: Brass Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
107875 Sconces-Single Glass - 484667 - Capital Lighting, Inc.
Columbus, OH, USA
107875 Sconces-Single Glass
484667
107875 Sconces-Single Glass 484667
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 8.50 Extension: 9.5 Bulb Qty: 1 Wattage: 60 Finish: Brass Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 8.50
Extension: 9.5
Bulb
Qty: 1
Wattage: 60
Finish: Brass
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484667
Product Name 107875 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105493 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details