Capital Lighting, Inc. 108459 Semi-Flush Mts.-Bowl Style 484650

Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 24.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 24.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
108459 Semi-Flush Mts.-Bowl Style - 484650 - Capital Lighting, Inc.
Columbus, OH, USA
108459 Semi-Flush Mts.-Bowl Style
484650
108459 Semi-Flush Mts.-Bowl Style 484650
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 24.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 39.00
Height: 24.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Chrome
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484650
Product Name 108459 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Cabinet Lighting - 1940417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.173 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details