Capital Lighting, Inc. 107819 Sconces-Pocket 484643

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.00 Extension: 3.75 Bulb Type: T-10 Qty: 1 Wattage: 60 Finish: Bas Relief Dragonfly/Green Confeeti Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.00 Extension: 3.75 Bulb Type: T-10 Qty: 1 Wattage: 60 Finish: Bas Relief Dragonfly/Green Confeeti Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
107819 Sconces-Pocket - 484643 - Capital Lighting, Inc.
Columbus, OH, USA
107819 Sconces-Pocket
484643
107819 Sconces-Pocket 484643
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.00 Extension: 3.75 Bulb Type: T-10 Qty: 1 Wattage: 60 Finish: Bas Relief Dragonfly/Green Confeeti Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 15.00
Extension: 3.75
Bulb
Type: T-10
Qty: 1
Wattage: 60
Finish: Bas Relief Dragonfly/Green Confeeti
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484643
Product Name 107819 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details