Capital Lighting, Inc. 107852 Large Chandeliers-Glass Shade 484642

Description
PRODUCT DETAILS / SPECS Width/Dia: 52.00 Height: 65.00 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Wrought Iron Product Name: 12 Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 52.00 Height: 65.00 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Wrought Iron Product Name: 12 Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
107852 Large Chandeliers-Glass Shade - 484642 - Capital Lighting, Inc.
Columbus, OH, USA
107852 Large Chandeliers-Glass Shade
484642
107852 Large Chandeliers-Glass Shade 484642
PRODUCT DETAILS / SPECS Width/Dia: 52.00 Height: 65.00 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Wrought Iron Product Name: 12 Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 65.00
Bulb
Type: Medium
Qty: 12
Wattage: 100
Finish: Wrought Iron
Product Name: 12 Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484642
Product Name 107852 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 147183 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 130mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details