Capital Lighting, Inc. 108026 Lamps-Table Lamps 484636

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 22.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Flame 59 Burgundy Ha Product Name: One Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 22.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Flame 59 Burgundy Ha Product Name: One Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
108026 Lamps-Table Lamps - 484636 - Capital Lighting, Inc.
Columbus, OH, USA
108026 Lamps-Table Lamps
484636
108026 Lamps-Table Lamps 484636
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 22.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Flame 59 Burgundy Ha Product Name: One Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 22.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Flame 59 Burgundy Ha
Product Name: One Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484636
Product Name 108026 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details