Capital Lighting, Inc. 108027 Lamps-Table Lamps 484633

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 21.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Flame 59 Burgundy Ha Product Name: One Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 21.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Flame 59 Burgundy Ha Product Name: One Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
108027 Lamps-Table Lamps - 484633 - Capital Lighting, Inc.
Columbus, OH, USA
108027 Lamps-Table Lamps
484633
108027 Lamps-Table Lamps 484633
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 21.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Flame 59 Burgundy Ha Product Name: One Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 21.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Flame 59 Burgundy Ha
Product Name: One Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484633
Product Name 108027 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.045m(L)
View Details