Capital Lighting, Inc. 108291 Sconces-Pocket 484629

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 5.5 Bulb Type: G9 Qty: 2 Wattage: 25 Finish: Irid Red/Smoke/Amber/Clea r Irid Product Name: Two Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 5.5 Bulb Type: G9 Qty: 2 Wattage: 25 Finish: Irid Red/Smoke/Amber/Clea r Irid Product Name: Two Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
108291 Sconces-Pocket - 484629 - Capital Lighting, Inc.
Columbus, OH, USA
108291 Sconces-Pocket
484629
108291 Sconces-Pocket 484629
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 5.5 Bulb Type: G9 Qty: 2 Wattage: 25 Finish: Irid Red/Smoke/Amber/Clea r Irid Product Name: Two Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 16.00
Extension: 5.5
Bulb
Type: G9
Qty: 2
Wattage: 25
Finish: Irid Red/Smoke/Amber/Clear Irid
Product Name: Two Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484629
Product Name 108291 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details