Capital Lighting, Inc. 108077 Pendants-Bowl Style 484614

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 33.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Tbd Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 33.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Tbd Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
108077 Pendants-Bowl Style - 484614 - Capital Lighting, Inc.
Columbus, OH, USA
108077 Pendants-Bowl Style
484614
108077 Pendants-Bowl Style 484614
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 33.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Tbd Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 33.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Tbd
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484614
Product Name 108077 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details