Capital Lighting, Inc. 108096 Sconces-Other 484610

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 7.00 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Copper Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 7.00 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Copper Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
108096 Sconces-Other - 484610 - Capital Lighting, Inc.
Columbus, OH, USA
108096 Sconces-Other
484610
108096 Sconces-Other 484610
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 7.00 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Copper Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 7.00
Extension: 4
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Copper
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484610
Product Name 108096 Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.55m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details