Capital Lighting, Inc. 108108 Sconces-Pocket 484609

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 5.5 Bulb Type: G9 Qty: 2 Wattage: 25 Finish: Multi Product Name: Two Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 5.5 Bulb Type: G9 Qty: 2 Wattage: 25 Finish: Multi Product Name: Two Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
108108 Sconces-Pocket - 484609 - Capital Lighting, Inc.
Columbus, OH, USA
108108 Sconces-Pocket
484609
108108 Sconces-Pocket 484609
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 5.5 Bulb Type: G9 Qty: 2 Wattage: 25 Finish: Multi Product Name: Two Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 16.00
Extension: 5.5
Bulb
Type: G9
Qty: 2
Wattage: 25
Finish: Multi
Product Name: Two Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484609
Product Name 108108 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details