Capital Lighting, Inc. 108110 Sconces-Pocket 484607

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 16.50 Extension: 5.5 Bulb Type: G9 Qty: 2 Wattage: 25 Finish: White Product Name: Two Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 16.50 Extension: 5.5 Bulb Type: G9 Qty: 2 Wattage: 25 Finish: White Product Name: Two Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
108110 Sconces-Pocket - 484607 - Capital Lighting, Inc.
Columbus, OH, USA
108110 Sconces-Pocket
484607
108110 Sconces-Pocket 484607
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 16.50 Extension: 5.5 Bulb Type: G9 Qty: 2 Wattage: 25 Finish: White Product Name: Two Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 16.50
Extension: 5.5
Bulb
Type: G9
Qty: 2
Wattage: 25
Finish: White
Product Name: Two Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484607
Product Name 108110 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 1947686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details