Capital Lighting, Inc. 108128 Sconces-Pocket 484606

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.00 Extension: 3.75 Bulb Type: T-10 Qty: 1 Wattage: 60 Finish: Sea Green Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.00 Extension: 3.75 Bulb Type: T-10 Qty: 1 Wattage: 60 Finish: Sea Green Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
108128 Sconces-Pocket - 484606 - Capital Lighting, Inc.
Columbus, OH, USA
108128 Sconces-Pocket
484606
108128 Sconces-Pocket 484606
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.00 Extension: 3.75 Bulb Type: T-10 Qty: 1 Wattage: 60 Finish: Sea Green Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 15.00
Extension: 3.75
Bulb
Type: T-10
Qty: 1
Wattage: 60
Finish: Sea Green
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484606
Product Name 108128 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details