Capital Lighting, Inc. 108131 Sconces-Pocket 484603

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 5.5 Bulb Type: G9 Qty: 2 Wattage: 25 Finish: Sea Green Product Name: Two Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 5.5 Bulb Type: G9 Qty: 2 Wattage: 25 Finish: Sea Green Product Name: Two Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
108131 Sconces-Pocket - 484603 - Capital Lighting, Inc.
Columbus, OH, USA
108131 Sconces-Pocket
484603
108131 Sconces-Pocket 484603
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 5.5 Bulb Type: G9 Qty: 2 Wattage: 25 Finish: Sea Green Product Name: Two Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 16.00
Extension: 5.5
Bulb
Type: G9
Qty: 2
Wattage: 25
Finish: Sea Green
Product Name: Two Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484603
Product Name 108131 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details