Capital Lighting, Inc. 26390 Flush Mounts-Bowl Style 484598

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Copper Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Copper Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
26390 Flush Mounts-Bowl Style - 484598 - Capital Lighting, Inc.
Columbus, OH, USA
26390 Flush Mounts-Bowl Style
484598
26390 Flush Mounts-Bowl Style 484598
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Copper Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 9.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Antique Copper
Product Name: Two Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484598
Product Name 26390 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2765317 - RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 316mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details