Capital Lighting, Inc. 26876 Flush Mounts-Bowl Style 484578

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Rust Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Rust Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
26876 Flush Mounts-Bowl Style - 484578 - Capital Lighting, Inc.
Columbus, OH, USA
26876 Flush Mounts-Bowl Style
484578
26876 Flush Mounts-Bowl Style 484578
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Rust Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 8.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Rust
Product Name: Two Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484578
Product Name 26876 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details