Capital Lighting, Inc. 26752 Lamps-Accent Lamps 484576

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.00 Extension: 5.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Ha 111t Product Name: One Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.00 Extension: 5.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Ha 111t Product Name: One Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
26752 Lamps-Accent Lamps - 484576 - Capital Lighting, Inc.
Columbus, OH, USA
26752 Lamps-Accent Lamps
484576
26752 Lamps-Accent Lamps 484576
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.00 Extension: 5.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Ha 111t Product Name: One Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 15.00
Extension: 5.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Ha 111t
Product Name: One Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484576
Product Name 26752 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details