Capital Lighting, Inc. 37471 Lamps-Accent Lamps 484523

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.00 Extension: 3.5 Bulb Type: Candelabra Qty: 1 Wattage: 25 Finish: Beige Product Name: One Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.00 Extension: 3.5 Bulb Type: Candelabra Qty: 1 Wattage: 25 Finish: Beige Product Name: One Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
37471 Lamps-Accent Lamps - 484523 - Capital Lighting, Inc.
Columbus, OH, USA
37471 Lamps-Accent Lamps
484523
37471 Lamps-Accent Lamps 484523
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.00 Extension: 3.5 Bulb Type: Candelabra Qty: 1 Wattage: 25 Finish: Beige Product Name: One Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 9.00
Extension: 3.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 25
Finish: Beige
Product Name: One Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484523
Product Name 37471 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details