Capital Lighting, Inc. 28736 Mini Pendants-Rod 484519

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 86.00 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Antique Copper Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 86.00 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Antique Copper Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
28736 Mini Pendants-Rod - 484519 - Capital Lighting, Inc.
Columbus, OH, USA
28736 Mini Pendants-Rod
484519
28736 Mini Pendants-Rod 484519
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 86.00 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Antique Copper Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 86.00
Bulb
Type: Medium
Qty: 1
Wattage: 40
Finish: Antique Copper
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484519
Product Name 28736 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details