Capital Lighting, Inc. 31283 Sconces-Pocket 484515

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 4.50 Extension: 6 Bulb Type: Tube Qty: 1 Wattage: 60 Finish: Beige Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 4.50 Extension: 6 Bulb Type: Tube Qty: 1 Wattage: 60 Finish: Beige Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
31283 Sconces-Pocket - 484515 - Capital Lighting, Inc.
Columbus, OH, USA
31283 Sconces-Pocket
484515
31283 Sconces-Pocket 484515
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 4.50 Extension: 6 Bulb Type: Tube Qty: 1 Wattage: 60 Finish: Beige Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 4.50
Extension: 6
Bulb
Type: Tube
Qty: 1
Wattage: 60
Finish: Beige
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484515
Product Name 31283 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details