Capital Lighting, Inc. 31299 Lamps-Table Lamps 484507

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 22.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Green Product Name: One Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 22.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Green Product Name: One Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
31299 Lamps-Table Lamps - 484507 - Capital Lighting, Inc.
Columbus, OH, USA
31299 Lamps-Table Lamps
484507
31299 Lamps-Table Lamps 484507
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 22.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Green Product Name: One Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 22.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Green
Product Name: One Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484507
Product Name 31299 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details