Capital Lighting, Inc. 31301 Lamps-Accent Lamps 484504

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.00 Extension: 5.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Beige Product Name: One Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.00 Extension: 5.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Beige Product Name: One Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
31301 Lamps-Accent Lamps - 484504 - Capital Lighting, Inc.
Columbus, OH, USA
31301 Lamps-Accent Lamps
484504
31301 Lamps-Accent Lamps 484504
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.00 Extension: 5.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Beige Product Name: One Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 15.00
Extension: 5.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Beige
Product Name: One Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484504
Product Name 31301 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details