Capital Lighting, Inc. 70737 Lamps-Table Lamps 484497

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 29.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Nickel Weight: 7.5 Product Name: One Light Table Lamp UPC: 038463023816 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 29.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Nickel Weight: 7.5 Product Name: One Light Table Lamp UPC: 038463023816 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
70737 Lamps-Table Lamps - 484497 - Capital Lighting, Inc.
Columbus, OH, USA
70737 Lamps-Table Lamps
484497
70737 Lamps-Table Lamps 484497
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 29.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Nickel Weight: 7.5 Product Name: One Light Table Lamp UPC: 038463023816 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 29.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Polished Nickel
Weight: 7.5
Product Name: One Light Table Lamp
UPC: 038463023816
Category: Lamps Table
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484497
Product Name 70737 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details