Capital Lighting, Inc. 107470 Lamps-Accent Lamps 484485

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 17.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Wrought Iron Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 17.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Wrought Iron Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
107470 Lamps-Accent Lamps - 484485 - Capital Lighting, Inc.
Columbus, OH, USA
107470 Lamps-Accent Lamps
484485
107470 Lamps-Accent Lamps 484485
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 17.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Wrought Iron Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 17.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Wrought Iron
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484485
Product Name 107470 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details