Capital Lighting, Inc. 107469 Semi-Flush Mts.-Bowl Style 484482

Description
PRODUCT DETAILS / SPECS Width/Dia: 72.00 Height: 37.00 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Cafe Noir Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 72.00 Height: 37.00 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Cafe Noir Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
107469 Semi-Flush Mts.-Bowl Style - 484482 - Capital Lighting, Inc.
Columbus, OH, USA
107469 Semi-Flush Mts.-Bowl Style
484482
107469 Semi-Flush Mts.-Bowl Style 484482
PRODUCT DETAILS / SPECS Width/Dia: 72.00 Height: 37.00 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Cafe Noir Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 72.00
Height: 37.00
Bulb
Type: Medium
Qty: 8
Wattage: 100
Finish: Cafe Noir
Product Name: Eight Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484482
Product Name 107469 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details