Capital Lighting, Inc. 107264 Pendants-Drum Shade 484457

Description
PRODUCT DETAILS / SPECS Width/Dia: 72.00 Height: 56.00 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Cafe Noir Product Name: 12 Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 72.00 Height: 56.00 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Cafe Noir Product Name: 12 Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
107264 Pendants-Drum Shade - 484457 - Capital Lighting, Inc.
Columbus, OH, USA
107264 Pendants-Drum Shade
484457
107264 Pendants-Drum Shade 484457
PRODUCT DETAILS / SPECS Width/Dia: 72.00 Height: 56.00 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Cafe Noir Product Name: 12 Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 72.00
Height: 56.00
Bulb
Type: Medium
Qty: 12
Wattage: 100
Finish: Cafe Noir
Product Name: 12 Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484457
Product Name 107264 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2498442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 151.3mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details