Capital Lighting, Inc. 105628 Pendants-Bowl Style 484448

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 44.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Beige Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 44.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Beige Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
105628 Pendants-Bowl Style - 484448 - Capital Lighting, Inc.
Columbus, OH, USA
105628 Pendants-Bowl Style
484448
105628 Pendants-Bowl Style 484448
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 44.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Beige Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 42.00
Height: 44.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Beige
Product Name: Six Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484448
Product Name 105628 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details