Capital Lighting, Inc. 105369 Island/Pool Table-4 Light + 484440

Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 17.00 Extension: 18.5 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Joe's Place Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 17.00 Extension: 18.5 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Joe's Place Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
105369 Island/Pool Table-4 Light + - 484440 - Capital Lighting, Inc.
Columbus, OH, USA
105369 Island/Pool Table-4 Light +
484440
105369 Island/Pool Table-4 Light + 484440
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 17.00 Extension: 18.5 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Joe's Place Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 39.00
Height: 17.00
Extension: 18.5
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Joe's Place
Product Name: Six Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484440
Product Name 105369 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details