Capital Lighting, Inc. 106698 Sconces-Other 484432

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 11.75 Extension: 6 Bulb Type: Gu24 Qty: 1 Wattage: 23 Finish: Wbr/Bli Aurora Borealis Nickel Powdercoat Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 11.75 Extension: 6 Bulb Type: Gu24 Qty: 1 Wattage: 23 Finish: Wbr/Bli Aurora Borealis Nickel Powdercoat Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
106698 Sconces-Other - 484432 - Capital Lighting, Inc.
Columbus, OH, USA
106698 Sconces-Other
484432
106698 Sconces-Other 484432
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 11.75 Extension: 6 Bulb Type: Gu24 Qty: 1 Wattage: 23 Finish: Wbr/Bli Aurora Borealis Nickel Powdercoat Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 11.75
Extension: 6
Bulb
Type: Gu24
Qty: 1
Wattage: 23
Finish: Wbr/Bli Aurora Borealis Nickel Powdercoat
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484432
Product Name 106698 Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2318147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details