Capital Lighting, Inc. 106655 Pendants-Bowl Style 484431

Description
PRODUCT DETAILS / SPECS Width/Dia: 51.00 Height: 63.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Antique Copper Product Name: Five Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 51.00 Height: 63.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Antique Copper Product Name: Five Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
106655 Pendants-Bowl Style - 484431 - Capital Lighting, Inc.
Columbus, OH, USA
106655 Pendants-Bowl Style
484431
106655 Pendants-Bowl Style 484431
PRODUCT DETAILS / SPECS Width/Dia: 51.00 Height: 63.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Antique Copper Product Name: Five Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 51.00
Height: 63.50
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Antique Copper
Product Name: Five Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484431
Product Name 106655 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details