Capital Lighting, Inc. 107083 Pendants-Bowl Style 484426

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 24.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Blue Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 24.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Blue Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
107083 Pendants-Bowl Style - 484426 - Capital Lighting, Inc.
Columbus, OH, USA
107083 Pendants-Bowl Style
484426
107083 Pendants-Bowl Style 484426
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 24.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Blue Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 24.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Blue
Product Name: Four Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484426
Product Name 107083 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details