Capital Lighting, Inc. 107085 Sconces-Pocket 484423

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 11.00 Extension: 3.5 Bulb Type: T-10 Qty: 1 Wattage: 60 Finish: Blue Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 11.00 Extension: 3.5 Bulb Type: T-10 Qty: 1 Wattage: 60 Finish: Blue Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
107085 Sconces-Pocket - 484423 - Capital Lighting, Inc.
Columbus, OH, USA
107085 Sconces-Pocket
484423
107085 Sconces-Pocket 484423
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 11.00 Extension: 3.5 Bulb Type: T-10 Qty: 1 Wattage: 60 Finish: Blue Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 11.00
Extension: 3.5
Bulb
Type: T-10
Qty: 1
Wattage: 60
Finish: Blue
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484423
Product Name 107085 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105502 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details