Capital Lighting, Inc. 106778 Mid. Chandeliers-Glass Up 484416

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 17.00 Bulb Type: Candelabra Qty: 5 Wattage: 25 Product Name: Five Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 17.00 Bulb Type: Candelabra Qty: 5 Wattage: 25 Product Name: Five Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
106778 Mid. Chandeliers-Glass Up - 484416 - Capital Lighting, Inc.
Columbus, OH, USA
106778 Mid. Chandeliers-Glass Up
484416
106778 Mid. Chandeliers-Glass Up 484416
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 17.00 Bulb Type: Candelabra Qty: 5 Wattage: 25 Product Name: Five Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 17.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 25
Product Name: Five Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484416
Product Name 106778 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details