Capital Lighting, Inc. 106797 Sconces-Double Glass 484413

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 12.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 25 Product Name: Two Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 12.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 25 Product Name: Two Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
106797 Sconces-Double Glass - 484413 - Capital Lighting, Inc.
Columbus, OH, USA
106797 Sconces-Double Glass
484413
106797 Sconces-Double Glass 484413
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 12.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 25 Product Name: Two Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 12.00
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 25
Product Name: Two Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484413
Product Name 106797 Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details