Capital Lighting, Inc. 106996 Sconces-Single Candle 484401

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 26.00 Extension: 5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Wrought Iron Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 26.00 Extension: 5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Wrought Iron Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
106996 Sconces-Single Candle - 484401 - Capital Lighting, Inc.
Columbus, OH, USA
106996 Sconces-Single Candle
484401
106996 Sconces-Single Candle 484401
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 26.00 Extension: 5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Wrought Iron Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 26.00
Extension: 5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Wrought Iron
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484401
Product Name 106996 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details