Capital Lighting, Inc. 107002 Sconces-Single Candle 484400

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 26.00 Extension: 5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Wrought Iron Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 26.00 Extension: 5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Wrought Iron Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
107002 Sconces-Single Candle - 484400 - Capital Lighting, Inc.
Columbus, OH, USA
107002 Sconces-Single Candle
484400
107002 Sconces-Single Candle 484400
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 26.00 Extension: 5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Wrought Iron Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 26.00
Extension: 5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Wrought Iron
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484400
Product Name 107002 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details