Capital Lighting, Inc. 108725 Pendants-Bowl Style 484398

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 23.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: White Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 23.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: White Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
108725 Pendants-Bowl Style - 484398 - Capital Lighting, Inc.
Columbus, OH, USA
108725 Pendants-Bowl Style
484398
108725 Pendants-Bowl Style 484398
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 23.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: White Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 23.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: White
Product Name: Two Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484398
Product Name 108725 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details