Capital Lighting, Inc. 108705 Large Chandeliers-Candle 484390

Description
PRODUCT DETAILS / SPECS Width/Dia: 63.00 Height: 55.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Avc Clear Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 63.00 Height: 55.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Avc Clear Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
108705 Large Chandeliers-Candle - 484390 - Capital Lighting, Inc.
Columbus, OH, USA
108705 Large Chandeliers-Candle
484390
108705 Large Chandeliers-Candle 484390
PRODUCT DETAILS / SPECS Width/Dia: 63.00 Height: 55.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Avc Clear Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 63.00
Height: 55.50
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Avc Clear
Product Name: Nine Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484390
Product Name 108705 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details