Capital Lighting, Inc. 109538 Sconces-Single Glass 484382

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 12.00 Extension: 8.25 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Wrought Iron Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 12.00 Extension: 8.25 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Wrought Iron Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
109538 Sconces-Single Glass - 484382 - Capital Lighting, Inc.
Columbus, OH, USA
109538 Sconces-Single Glass
484382
109538 Sconces-Single Glass 484382
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 12.00 Extension: 8.25 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Wrought Iron Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 12.00
Extension: 8.25
Bulb
Type: Candelabra
Qty: 1
Wattage: 40
Finish: Wrought Iron
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484382
Product Name 109538 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details