Capital Lighting, Inc. 108795 Sconces-Single Glass 484378

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.50 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 25 Finish: Wh Bord/Clear/Black Wht Stream Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.50 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 25 Finish: Wh Bord/Clear/Black Wht Stream Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
108795 Sconces-Single Glass - 484378 - Capital Lighting, Inc.
Columbus, OH, USA
108795 Sconces-Single Glass
484378
108795 Sconces-Single Glass 484378
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.50 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 25 Finish: Wh Bord/Clear/Black Wht Stream Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 15.50
Extension: 4.5
Bulb
Type: Medium
Qty: 1
Wattage: 25
Finish: Wh Bord/Clear/Black Wht Stream
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484378
Product Name 108795 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details