Capital Lighting, Inc. 108771 Island/Pool Table-4 Light + 484375

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 26.00 Length 26.00 Extension: 17 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Black Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 26.00 Length 26.00 Extension: 17 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Black Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
108771 Island/Pool Table-4 Light + - 484375 - Capital Lighting, Inc.
Columbus, OH, USA
108771 Island/Pool Table-4 Light +
484375
108771 Island/Pool Table-4 Light + 484375
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 26.00 Length 26.00 Extension: 17 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Black Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 26.00
Length 26.00
Extension: 17
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Black
Product Name: Nine Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484375
Product Name 108771 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details