Capital Lighting, Inc. 108758 Large Chandeliers-Glass Shade 484374

Description
PRODUCT DETAILS / SPECS Width/Dia: 52.00 Height: 36.50 Extension: 40 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Rust Product Name: 12 Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 52.00 Height: 36.50 Extension: 40 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Rust Product Name: 12 Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
108758 Large Chandeliers-Glass Shade - 484374 - Capital Lighting, Inc.
Columbus, OH, USA
108758 Large Chandeliers-Glass Shade
484374
108758 Large Chandeliers-Glass Shade 484374
PRODUCT DETAILS / SPECS Width/Dia: 52.00 Height: 36.50 Extension: 40 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Rust Product Name: 12 Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 36.50
Extension: 40
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Rust
Product Name: 12 Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484374
Product Name 108758 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details