Capital Lighting, Inc. 108942 Flush Mounts-Other 484367

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 6.00 Length 6.00 Bulb Type: Flourescent T8 Qty: 3 Wattage: 60 Finish: T-Bronze/Amber Mica/Bai Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 6.00 Length 6.00 Bulb Type: Flourescent T8 Qty: 3 Wattage: 60 Finish: T-Bronze/Amber Mica/Bai Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
108942 Flush Mounts-Other - 484367 - Capital Lighting, Inc.
Columbus, OH, USA
108942 Flush Mounts-Other
484367
108942 Flush Mounts-Other 484367
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 6.00 Length 6.00 Bulb Type: Flourescent T8 Qty: 3 Wattage: 60 Finish: T-Bronze/Amber Mica/Bai Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 6.00
Length 6.00
Bulb
Type: Flourescent T8
Qty: 3
Wattage: 60
Finish: T-Bronze/Amber Mica/Bai
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484367
Product Name 108942 Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.47 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details