Capital Lighting, Inc. 108987 Island/Pool Table-3 Light Bar 484362

Description
PRODUCT DETAILS / SPECS Width/Dia: 46.00 Height: 46.00 Length 46.00 Extension: 12 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Black Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 46.00 Height: 46.00 Length 46.00 Extension: 12 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Black Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
108987 Island/Pool Table-3 Light Bar - 484362 - Capital Lighting, Inc.
Columbus, OH, USA
108987 Island/Pool Table-3 Light Bar
484362
108987 Island/Pool Table-3 Light Bar 484362
PRODUCT DETAILS / SPECS Width/Dia: 46.00 Height: 46.00 Length 46.00 Extension: 12 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Black Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 46.00
Height: 46.00
Length 46.00
Extension: 12
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Black
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484362
Product Name 108987 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details