Capital Lighting, Inc. 108954 Pendants-Drum Shade 484361

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 42.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: White Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 42.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: White Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
108954 Pendants-Drum Shade - 484361 - Capital Lighting, Inc.
Columbus, OH, USA
108954 Pendants-Drum Shade
484361
108954 Pendants-Drum Shade 484361
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 42.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: White Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 42.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: White
Product Name: Six Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484361
Product Name 108954 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details