Capital Lighting, Inc. 109359 Sconces-Pocket 484358

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.75 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Amber Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.75 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Amber Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
109359 Sconces-Pocket - 484358 - Capital Lighting, Inc.
Columbus, OH, USA
109359 Sconces-Pocket
484358
109359 Sconces-Pocket 484358
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.75 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Amber Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 10.75
Extension: 5.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Amber
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484358
Product Name 109359 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2856563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details