Capital Lighting, Inc. 108827 Sconces-Pocket 484347

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 12.00 Extension: 4.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Cafe Noir/Amber Mica/Birchwood Product Name: Two Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 12.00 Extension: 4.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Cafe Noir/Amber Mica/Birchwood Product Name: Two Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
108827 Sconces-Pocket - 484347 - Capital Lighting, Inc.
Columbus, OH, USA
108827 Sconces-Pocket
484347
108827 Sconces-Pocket 484347
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 12.00 Extension: 4.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Cafe Noir/Amber Mica/Birchwood Product Name: Two Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 12.00
Extension: 4.5
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Cafe Noir/Amber Mica/Birchwood
Product Name: Two Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484347
Product Name 108827 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details