Capital Lighting, Inc. 108926 Pendants-Bowl Style 484345

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 60.00 Bulb Type: Medium Qty: 5 Wattage: 100 Product Name: Five Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 60.00 Bulb Type: Medium Qty: 5 Wattage: 100 Product Name: Five Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
108926 Pendants-Bowl Style - 484345 - Capital Lighting, Inc.
Columbus, OH, USA
108926 Pendants-Bowl Style
484345
108926 Pendants-Bowl Style 484345
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 60.00 Bulb Type: Medium Qty: 5 Wattage: 100 Product Name: Five Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 60.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Product Name: Five Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484345
Product Name 108926 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details