Capital Lighting, Inc. 108910 Island/Pool Table-3 Light Bar 484342

Description
PRODUCT DETAILS / SPECS Width/Dia: 63.00 Height: 46.00 Length 46.00 Extension: 14 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 63.00 Height: 46.00 Length 46.00 Extension: 14 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
108910 Island/Pool Table-3 Light Bar - 484342 - Capital Lighting, Inc.
Columbus, OH, USA
108910 Island/Pool Table-3 Light Bar
484342
108910 Island/Pool Table-3 Light Bar 484342
PRODUCT DETAILS / SPECS Width/Dia: 63.00 Height: 46.00 Length 46.00 Extension: 14 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 63.00
Height: 46.00
Length 46.00
Extension: 14
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Bronze
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484342
Product Name 108910 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details