Capital Lighting, Inc. 109139 Exterior -Post/Pier Head 484338

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 26.00 Bulb Type: Met. Halide Qty: 1 Wattage: 180 Finish: Ca Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 26.00 Bulb Type: Met. Halide Qty: 1 Wattage: 180 Finish: Ca Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
109139 Exterior -Post/Pier Head - 484338 - Capital Lighting, Inc.
Columbus, OH, USA
109139 Exterior -Post/Pier Head
484338
109139 Exterior -Post/Pier Head 484338
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 26.00 Bulb Type: Met. Halide Qty: 1 Wattage: 180 Finish: Ca Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 26.00
Bulb
Type: Met. Halide
Qty: 1
Wattage: 180
Finish: Ca
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484338
Product Name 109139 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details